VZX4601详情
Schneider VZX4601重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DK3300X
Approvals
CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Surface protection
Other
Connections
Internal thread
Material quality
Other
Nominal diameter
1 1/2 inch (40)
额定电流
300 A
0个相似型号
VZX4601拓展信息








哦! 它是空的。