W171DIP-15详情
Schneider W171DIP-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Epoxy Case
Manufacturer
施耐德电气
Manufacturer Part Number
W171DIP-15
Mounting
电脑板
终端
8 Pin PC Mount
触点类型
Dry Reed
线圈电压
24 VDC
触点
1NC
0个相似型号
W171DIP-15拓展信息
W171DIP-15详情
Schneider W171DIP-15重要参数规格及、参数值,及相似型号如下:
Enclosure
Epoxy Case
Manufacturer
施耐德电气
Manufacturer Part Number
W171DIP-15
Mounting
电脑板
终端
8 Pin PC Mount
触点类型
Dry Reed
线圈电压
24 VDC
触点
1NC
W171DIP-15拓展信息