W211ACPSRX-8详情
Schneider W211ACPSRX-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Model
Lock door
Manufacturer
施耐德电气
深度
28.5
宽度
500
高度
1093
0个相似型号
W211ACPSRX-8拓展信息
RE22R2ACMR
Schneider Electric
XB5DTGM3
Schneider Electric
RE22R2QEMR
Schneider Electric
RE22R1DMR
Schneider Electric
RE22R2QGMR
Schneider Electric
XB5DTB25
Schneider Electric
9050JCK24V24
Schneider
RE22R2KMR
Schneider Electric
RE22R1AMR
Schneider Electric
RE22R1ACMR
Schneider Electric








哦! 它是空的。