XACA27131详情
Schneider XACA27131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
HVX04024BACAP3
Manufacturer
Cutler Hammer, Div of Eaton Corp
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
13
深度
107
触点配置
1NC, SPDT
知识产权评级
IP65
宽度
80
高度
314
XACA27131拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。