XACA2714详情
Schneider XACA2714重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
13
深度
107
宽度
80
高度
314
0个相似型号
XACA2714拓展信息
HMIDT642
Schneider Electric
HMISTU855W
Schneider Electric
HMIGTO1300
Schneider Electric
HMIDT542FC
Schneider Electric
HMIGTO1310
Schneider Electric
HMIGTO4310FCW
Schneider Electric
HMISCU8B5
Schneider Electric
HMIGTO6310FW
Schneider Electric
HMIDT651FC
Schneider Electric
HMIS85W
Schneider Electric








哦! 它是空的。