XACA491详情
Schneider XACA491重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
ACH580-BDR-034A-4+B8FJL1
Manufacturer
ABB
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
13
深度
70
触点配置
SPST-NO, SPST-NC
开关容量
3A
宽度
80
高度
250
XACA491拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。