XACA49141详情
Schneider XACA49141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
XBQT25PE
Manufacturer
Cutler Hammer, Div of Eaton Co
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
13
深度
107
触点配置
1 NC + 2 NO, 1NC + 2 NO, 3 NC
知识产权评级
IP65
宽度
80
高度
250
XACA49141拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。