XACA6714详情
Schneider XACA6714重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
BC7 SA CG
Manufacturer
Crouse-Hinds Industrial Products
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
13
深度
107
宽度
80
高度
500
XACA6714拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。