XACB9116详情
Schneider XACB9116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Toshiba
Manufacturer Part Number
NNC20CA 128/4
Material front ring
Plastic
Degree of protection (IP), front side
IP65/IP67
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
0个相似型号
XACB9116拓展信息








哦! 它是空的。