注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥151.590823
10
¥143.010215
100
¥134.915294
500
¥127.27858
1000
¥120.074133
XACS102详情
Schneider XACS102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider Electric, Harmony XAC
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
1
Model
Integrable
系列
和谐 XAC
终端样式
螺旋端子
电路
SPST-NC
触点额定值@电压
-
需要
开关本体
触点配置
1NC
XACS102拓展信息







哦! 它是空的。