XALD02CUST01详情
Schneider XALD02CUST01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of indicator lights
2
0个相似型号
XALD02CUST01拓展信息
XALD02CUST01详情
Schneider XALD02CUST01重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of indicator lights
2
XALD02CUST01拓展信息