XALD03CUST01详情
Schneider XALD03CUST01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of indicator lights
3
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP66
Material housing
Plastic
0个相似型号
XALD03CUST01拓展信息
XALD03CUST01详情
Schneider XALD03CUST01重要参数规格及、参数值,及相似型号如下:
Number of indicator lights
3
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP66
Material housing
Plastic
XALD03CUST01拓展信息