XALD05CUST01详情
Schneider XALD05CUST01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of indicator lights
5
0个相似型号
XALD05CUST01拓展信息
XALD05CUST01详情
Schneider XALD05CUST01重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of indicator lights
5
XALD05CUST01拓展信息