XALD223详情
Schneider XALD223重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Axial Lead
Manufacturer Part Number
EW256
Manufacturer
NTE Electronics
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Number of indicator lights
0
电阻
5.6K Ohms
组成
金属氧化膜
引线长度
1.18
铅直径
0.016
端子类型
Axial Leads
瓦特
0.125
XALD223拓展信息








哦! 它是空的。