XALD324E详情
Schneider XALD324E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTAE012B10W3E005
Manufacturer
Cutler Hammer, Div of Eaton Co
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
3
Number of indicator lights
0
XALD324E拓展信息








哦! 它是空的。