XALK01CUST01详情
Schneider XALK01CUST01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of indicator lights
1
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP66
Material housing
Plastic
0个相似型号
XALK01CUST01拓展信息
XALK01CUST01详情
Schneider XALK01CUST01重要参数规格及、参数值,及相似型号如下:
Number of indicator lights
1
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP66
Material housing
Plastic
XALK01CUST01拓展信息