XALK01H29详情
Schneider XALK01H29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
12/5V2240
Manufacturer
Continental Belt
Outside Length
224 Inches
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
深度
53
频带数量
12
宽度
68
高度
68
XALK01H29拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。