XALK178SC2M12详情
Schneider XALK178SC2M12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
0
0个相似型号
XALK178SC2M12拓展信息
9001SKR1UH5
Schneider
XB4BW73731M5
Schneider Electric
XB7NH25
Schneider Electric
ZB5AW0B43
Schneider Electric
ZB5AS42
Schneider
ZB5AL5
Schneider
9001KR9RM94
Schneider
9001KR9RH6S10
Schneider
ZB5AW0B12
Schneider Electric
XB7NA3131
Schneider Electric








哦! 它是空的。