XALS2003H详情
Schneider XALS2003H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at DC
24 - 24
Number of indicator lights
0
Number of contacts as normally closed contact
1
Degree of protection (IP)
IP65/IP67
Material housing
Plastic
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
0个相似型号
XALS2003H拓展信息
XVBC21B
Schneider
XVBL0B6
Schneider
LR97D015B
Schneider
XVBC2B8D
Schneider
LRD35
Schneider
XCMD4115L5EX
Schneider
XCMN2102L1
Schneider
LTMR100MBD
Schneider
LR97D07M7
Schneider
XVUC47
Schneider








哦! 它是空的。