XAPD14详情
Schneider XAPD14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
23
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Material housing
Zinc
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
系列
Z-PACK
包装
Tube
子类别
背板连接器
深度
77
产品类别
High Speed / Modular Connectors
产品类别
High Speed / Modular Connectors
宽度
80
高度
80
XAPD14拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。