XAPG1501详情
Schneider XAPG1501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Material housing
Zinc
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
深度
77
宽度
80
高度
80
0个相似型号
XAPG1501拓展信息
XAPG1501详情
Schneider XAPG1501重要参数规格及、参数值,及相似型号如下:
Manufacturer
Miscellaneous
Material housing
Zinc
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
深度
77
宽度
80
高度
80
XAPG1501拓展信息