XAPG29400详情
Schneider XAPG29400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
KEMET
Product Status
Obsolete
For Use With/Related Products
Harmony XAP Series
Material housing
Other
Degree of protection (IP)
IP65/IP67
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
-
子类别
开关配件
配件类型
Controller
产品类别
Switch Cases / Switch Covers
产品类别
Switch Cases / Switch Covers
XAPG29400拓展信息








哦! 它是空的。