XAPM21详情
Schneider XAPM21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVX04014BAP1PF
Manufacturer
Cutler Hammer, Div of Eaton Corp
Material housing
Other
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
深度
51.5
宽度
80
高度
130
XAPM21拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。