XAPM3206详情
Schneider XAPM3206重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Material housing
Other
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
深度
51.5
宽度
80
高度
175
0个相似型号
XAPM3206拓展信息
XAPM3206详情
Schneider XAPM3206重要参数规格及、参数值,及相似型号如下:
Manufacturer
Miscellaneous
Material housing
Other
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
深度
51.5
宽度
80
高度
175
XAPM3206拓展信息