XARS12D18W详情
Schneider XARS12D18W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
GRG-BMQ821-20-R-140
Manufacturer
Grove Gear
Package
Box
厂商
施耐德电气
Product Status
活跃
Surface protection
Other
Range
100
Material quality
Other
Transparent
无
Factory Pack QuantityFactory Pack Quantity
1
Brand
施耐德电气
系列
*
子类别
Controllers
输入类型
C-Face Quilled
产品类别
Controllers
产品类别
Specialty Controllers
XARS12D18W拓展信息








哦! 它是空的。