XAWF210EX详情
Schneider XAWF210EX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
65045
Manufacturer
Brady
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Number of indicator lights
0
XAWF210EX拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。