XB4BD33EX详情
Schneider XB4BD33EX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
With light source
无
Rohs Code
有
Manufacturer Part Number
XB4BD33EX
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.81
开关类型
旋转开关
达到SVHC
unknown
XB4BD33EX拓展信息








哦! 它是空的。