XB4BP61EX详情
Schneider XB4BP61EX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB6MK-31ST6B-1H
Manufacturer
IDEC
With front ring
有
Colour front ring
Chrome
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP66
Construction type lens
Round
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
Material front ring
Metal
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.79
开关类型
按钮开关
达到SVHC
unknown
XB4BP61EX拓展信息








哦! 它是空的。