XB4BS84462详情
Schneider XB4BS84462重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
2
0个相似型号
XB4BS84462拓展信息
XB4BS84462详情
Schneider XB4BS84462重要参数规格及、参数值,及相似型号如下:
Number of contacts as normally open contact
0
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
2
XB4BS84462拓展信息