XB5AA4325详情
Schneider XB5AA4325重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Construction type lens
Round
Degree of protection (IP)
IP66
Material front ring
Plastic
Number of contacts as normally open contact
1
Type of electric connection
Screw connection
With front ring
有
0个相似型号
XB5AA4325拓展信息
9001SKR1UH5
Schneider
XB4BW73731M5
Schneider Electric
XB7NH25
Schneider Electric
ZB5AW0B43
Schneider Electric
ZB5AS42
Schneider
ZB5AL5
Schneider
9001KR9RM94
Schneider
9001KR9RH6S10
Schneider
XB7NA3131
Schneider Electric
ZB5AW0B12
Schneider Electric








哦! 它是空的。