XB5AA55详情
Schneider XB5AA55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony XB5
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Manufacturer
施耐德电气
Illuminated
Non-Illuminated
Brand
施耐德电气
RoHS
Details
Rohs Code
有
Manufacturer Part Number
XB5AA55
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.79
系列
Harmony XB5
类型
Momentary
子类别
Switches
Reach合规守则
unknown
执行器类型
Pushbutton, Round
面板开孔尺寸
22mm (Round)
照明
Non-Illuminated
开关类型
按钮开关
产品类别
按钮开关
需要
Contact Block(s)
灯型
-
产品类别
按钮开关
XB5AA55拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。