注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥605.977227
10
¥571.676632
100
¥539.317572
500
¥508.790168
1000
¥479.990724
XB5AK133G5C0详情
Schneider XB5AK133G5C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
With light source
有
Type of control element
Short thumb-grip
With front ring
有
Colour front ring
Black
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
13
Degree of protection (IP)
IP66
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
XB5AK133G5C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric







哦! 它是空的。