XB5AK133M5C0详情
Schneider XB5AK133M5C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
3055537
Approvals
cCSAus;CE;C-TICK
Manufacturer
Fluke
Insulation Materials
Teflon
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
With light source
有
电阻
100 Ohms
温度范围
-328-788 °F
探头长度
12 Inches
XB5AK133M5C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。