注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥259.061149
10
¥244.397305
100
¥230.563501
500
¥217.512739
1000
¥205.20069
XB5AP51C0详情
Schneider XB5AP51C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
XB5AP51C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric







哦! 它是空的。