XB5AS8446详情
Schneider XB5AS8446重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Number of contacts as normally closed contact
1
Degree of protection (IP)
IP66
Number of contacts as normally open contact
0
系列
*
0个相似型号
XB5AS8446拓展信息
HMIDT642
Schneider Electric
HMISTU855W
Schneider Electric
HMIGTO1300
Schneider Electric
HMIDT542FC
Schneider Electric
HMIGTO1310
Schneider Electric
HMIGTO4310FCW
Schneider Electric
HMISCU8B5
Schneider Electric
HMIGTO6310FW
Schneider Electric
HMIDT651FC
Schneider Electric
HMIS85W
Schneider Electric








哦! 它是空的。