XB5AS84462详情
Schneider XB5AS84462重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
2
0个相似型号
XB5AS84462拓展信息
XB5AS84462详情
Schneider XB5AS84462重要参数规格及、参数值,及相似型号如下:
Number of contacts as normally open contact
0
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
2
XB5AS84462拓展信息