XB5AV41详情
Schneider XB5AV41重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Other
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
220 - 240
Voltage type
AC/DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
BA9s
With light source
有
XB5AV41拓展信息








哦! 它是空的。