XB5AW35G5C0详情
Schneider XB5AW35G5C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
XB5AW35G5C0拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。