XB5FA51C0详情
Schneider XB5FA51C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
16
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Unit Weight
0.776027 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Manufacturer
Sunbank
Brand
Sunbank / Souriau
RoHS
Details
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
外壳电镀
Cadmium over Electroless Nickel
产品
应力消除器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
XB5FA51C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。