注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥191.157134
10
¥180.336915
100
¥170.129165
500
¥160.499212
1000
¥151.414351
XB5FD21C0详情
Schneider XB5FD21C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
Type of control element
Other
With light source
无
XB5FD21C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric







哦! 它是空的。