注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥262.507574
10
¥247.648654
100
¥233.630811
500
¥220.406422
1000
¥207.93059
XB5FVG4C0详情
Schneider XB5FVG4C0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Colour lens
Red
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
110 - 120
Voltage type
AC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
13
Colour front ring
Black
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
螺距
6.5 mm
方向
Straight
XB5FVG4C0拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric







哦! 它是空的。