Schneider XB6EAF8J1P
- 收藏
- 对比
XB6EAF8J1P
2132-XB6EAF8J1P
无类别的
--
大陆
立即发货

PB SWITCH, ILLUM, SPDT, 1A, ORANGE, Switch Operation:Push-Turn Release, Illumination Color:Orange, Product Range:Harmony XB6E Series, Pushbutton Actuator Style:Round, Contact Configuration:SPDT, Switch Terminals:Quick Connect, Solde
1最小包装量--
XB6EAF8J1P详情
Schneider XB6EAF8J1P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XB6EAF8J1P
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.8
开关类型
按钮开关
达到SVHC
unknown
XB6EAF8J1P拓展信息







哦! 它是空的。