XB6EAV4JP详情
Schneider XB6EAV4JP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Plastic
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
12 - 12
Voltage type
AC/DC
Degree of protection (IP)
IP65/IP67
Colour front ring
Black
Type of lens
High
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
XB6EAV4JP拓展信息








哦! 它是空的。