XB6EAV6JP详情
Schneider XB6EAV6JP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
LED
With front ring
有
Number of indicator lights
1
Type of lens
High
Colour front ring
Black
Degree of protection (IP)
IP65/IP67
Voltage type
AC/DC
Rated operating voltage Ue
12 - 12
Construction type lens
Round
Type of electric connection
焊旗连接
Material front ring
Plastic
Colour lens
Blue
XB6EAV6JP拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。