Schneider XB6EAW5B1P
- 收藏
- 对比
XB6EAW5B1P
2132-XB6EAW5B1P
无类别的
--
大陆
立即发货

PB SWITCH, ILLUM, SPDT, 1.5A, YELLOW, Switch Operation:Momentary Spring Return, Illumination Color:Yellow, Product Range:Harmony XB6E Series, Pushbutton Actuator Style:Round, Contact Configuration:SPDT, Contact Current Max:1.5A RoHS Compliant: Yes
1最小包装量--
XB6EAW5B1P详情
Schneider XB6EAW5B1P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XB6EAW5B1P
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.79
开关类型
按钮开关
达到SVHC
unknown
XB6EAW5B1P拓展信息







哦! 它是空的。