Schneider XB6ECA22P
- 收藏
- 对比
XB6ECA22P
2132-XB6ECA22P
无类别的
--
大陆
立即发货

Pb Switch, 16Mm, Dpdt, 120Vac, 1.5A; Product Range:Harmony Xb6 Series; Panel Cutout Diameter:16Mm; Contact Configuration:Dpdt; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator/Cap Colour:Black; Ip Rating:Ip65 Rohs Compliant: Yes /Schneider Electric XB6ECA22P
1最小包装量--
XB6ECA22P详情
Schneider XB6ECA22P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
XB6ECA22P
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.76
开关类型
按钮开关
达到SVHC
unknown
XB6ECA22P拓展信息







哦! 它是空的。