XB6ECF6B2P详情
Schneider XB6ECF6B2P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Maximum Operating Temperature
+55°C
Minimum Operating Temperature
-25°C
Illuminated
有
Manufacturer Part Number
XB6ECF6B2P
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.77
系列
Harmony XB6
Reach合规守则
unknown
开关类型
按钮开关
端子类型
Quick Connect, Solder Tag
触点配置
DPDT
知识产权评级
IP65
XB6ECF6B2P拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。