Schneider XB6ECG221P
- 收藏
- 对比
XB6ECG221P
2132-XB6ECG221P
无类别的
--
大陆
立即发货

KEY OPERATED SWITCH, SPDT, 1.5A, 120VAC, Product Range:Harmony XB6E Series, Contact Configuration:SPDT, Switch Operation:Push-Pull, Switch Terminals:Quick Connect, Solder, Contact Current Max:1.5A, Contact Voltage AC Nom:120V RoHS Compliant: Yes
1最小包装量--
XB6ECG221P详情
Schneider XB6ECG221P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
XB6ECG221P
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.71
开关类型
钥匙锁定开关
达到SVHC
unknown
XB6ECG221P拓展信息







哦! 它是空的。