Schneider XB6ECW4J1P
- 收藏
- 对比
XB6ECW4J1P
2132-XB6ECW4J1P
无类别的
--
大陆
立即发货

Pb Switch, Illum, Spdt, 1.5A, Red; Product Range:Harmony Xb6 Series; Panel Cutout Diameter:16Mm; Contact Configuration:Spdt; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator/Cap Colour:Red; Ip Rating:Ip65 Rohs Compliant: Yes /Schneider Electric XB6ECW4J1P
1最小包装量--
XB6ECW4J1P详情
Schneider XB6ECW4J1P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XB6ECW4J1P
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.76
开关类型
按钮开关
达到SVHC
unknown
XB6ECW4J1P拓展信息







哦! 它是空的。