Schneider XB6EDG232P
- 收藏
- 对比
XB6EDG232P
2132-XB6EDG232P
无类别的
--
大陆
立即发货

Key Operated Switch, Dpdt, 1.5A, 120Vac; Product Range:Harmony Xb6E Series; Contact Configuration:Dpdt; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:1.5A; Contact Voltage Ac Nom:120V Rohs Compliant: Yes /Schneider Electric XB6EDG232P
1最小包装量--
XB6EDG232P详情
Schneider XB6EDG232P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
XB6EDG232P
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.7
开关类型
钥匙锁定开关
达到SVHC
unknown
XB6EDG232P拓展信息







哦! 它是空的。